Samsung VM55T-U, Digital signage flat panel, 139.7 cm (55"), IPS, 1920 x 1080 pixels, 24/7
Samsung VM55T-U. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: IPS, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black