Samsung logo

Samsung QM50R-A Digital signage flat panel 127 cm (50") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 24/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107171
Info modified on:
27 May 2024, 14:48:33
Short summary description Samsung QM50R-A Digital signage flat panel 127 cm (50") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 24/7:

Samsung QM50R-A, Digital signage flat panel, 127 cm (50"), LED, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung QM50R-A Digital signage flat panel 127 cm (50") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 24/7:

Samsung QM50R-A. Product design: Digital signage flat panel. Display diagonal: 127 cm (50"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 4.0. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.