Samsung logo

Samsung MD46C Digital signage flat panel 116.8 cm (46") LED 350 cd/m² Full HD Black Linux

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173189
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MD46C Digital signage flat panel 116.8 cm (46") LED 350 cd/m² Full HD Black Linux:

Samsung MD46C, Digital signage flat panel, 116.8 cm (46"), LED, 1920 x 1080 pixels

Long summary description Samsung MD46C Digital signage flat panel 116.8 cm (46") LED 350 cd/m² Full HD Black Linux:

Samsung MD46C. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Operating system installed: Linux. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.