Samsung logo

Samsung LH43QBREBGC 109.2 cm (43") Wi-Fi 350 cd/m² 4K Ultra HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15133
Info modified on:
27 May 2024, 18:07:41
Short summary description Samsung LH43QBREBGC 109.2 cm (43") Wi-Fi 350 cd/m² 4K Ultra HD Black:

Samsung LH43QBREBGC, 109.2 cm (43"), 3840 x 2160 pixels, Wi-Fi

Long summary description Samsung LH43QBREBGC 109.2 cm (43") Wi-Fi 350 cd/m² 4K Ultra HD Black:

Samsung LH43QBREBGC. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.