Samsung logo

Samsung LE40C750R2W 101.6 cm (40") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228761
Info modified on:
02 Dec 2020, 14:41:46
Short summary description Samsung LE40C750R2W 101.6 cm (40") Full HD Black:

Samsung LE40C750R2W, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, 3D, Black

Long summary description Samsung LE40C750R2W 101.6 cm (40") Full HD Black:

Samsung LE40C750R2W. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Motion interpolation frequency: 400 Hz, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.