Samsung logo

Samsung LE32C678 81.3 cm (32") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83405
Info modified on:
02 Dec 2020, 14:41:45
Short summary description Samsung LE32C678 81.3 cm (32") Full HD Wi-Fi Black:

Samsung LE32C678, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black

Long summary description Samsung LE32C678 81.3 cm (32") Full HD Wi-Fi Black:

Samsung LE32C678. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation frequency: 200 Hz, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.