Samsung logo

Samsung C350 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102635
Info modified on:
15 Mar 2022, 13:54:30
Short summary description Samsung C350 81.3 cm (32") HD Black:

Samsung C350, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung C350 81.3 cm (32") HD Black:

Samsung C350. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.