Samsung logo

Samsung LE-22A656A1D TV 55.9 cm (22") WSXGA+ Black, Red 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44431
Info modified on:
22 Nov 2024, 10:43:58
Short summary description Samsung LE-22A656A1D TV 55.9 cm (22") WSXGA+ Black, Red 300 cd/m²:

Samsung LE-22A656A1D, 55.9 cm (22"), 1680 x 1050 pixels, WSXGA+, LCD, Black, Red

Long summary description Samsung LE-22A656A1D TV 55.9 cm (22") WSXGA+ Black, Red 300 cd/m²:

Samsung LE-22A656A1D. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD, Display brightness: 300 cd/m², Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product colour: Black, Red

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.