Samsung logo

Samsung LE19R86WD 48.3 cm (19") WXGA White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185398
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung LE19R86WD 48.3 cm (19") WXGA White:

Samsung LE19R86WD, 48.3 cm (19"), 1440 x 900 pixels, WXGA, LCD, White

Long summary description Samsung LE19R86WD 48.3 cm (19") WXGA White:

Samsung LE19R86WD. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: WXGA, Display technology: LCD, Native aspect ratio: 16:9. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.