Samsung logo

Samsung LE19D450 48.3 cm (19") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50636
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LE19D450 48.3 cm (19") HD Black:

Samsung LE19D450, 48.3 cm (19"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE19D450 48.3 cm (19") HD Black:

Samsung LE19D450. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.