Samsung logo

Samsung G Series C34G55TWWU computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187894
Info modified on:
02 Apr 2025, 13:49:55
End of life date:
01 Apr 2021
Short summary description Samsung G Series C34G55TWWU computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black:

Samsung G Series C34G55TWWU, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LCD, 1 ms, Black

Long summary description Samsung G Series C34G55TWWU computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black:

Samsung G Series C34G55TWWU. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.