Samsung 27" CR500 Curved Monitor, 68.3 cm (26.9"), 1920 x 1080 pixels, Full HD, 4 ms, Black, Grey
Samsung 27" CR500 Curved Monitor. Display diagonal: 68.3 cm (26.9"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Grey