Samsung LC27F390FHMXUE, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, 4 ms, Black
Samsung LC27F390FHMXUE. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black