Samsung logo

Samsung CFG70 LED display 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73827
Info modified on:
14 Mar 2024, 19:51:37
Short summary description Samsung CFG70 LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung CFG70, 61 cm (24"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description Samsung CFG70 LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung CFG70. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.