Samsung logo

Samsung Samtron 78E monitor CRT 43.2 cm (17")

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139336
Info modified on:
04 Apr 2019, 07:41:10
Short summary description Samsung Samtron 78E monitor CRT 43.2 cm (17"):

Samsung Samtron 78E, 43.2 cm (17"), 40.6 cm, 50 - 160 Hz, 30 - 70 kHz, 325 x 244 mm, TCO'03, CE, TÜV GS, ISO 9241/3,7,8

Long summary description Samsung Samtron 78E monitor CRT 43.2 cm (17"):

Samsung Samtron 78E. Display diagonal: 43.2 cm (17"), Viewable size diagonal: 40.6 cm, Vertical scan range: 50 - 160 Hz. Certification: TCO'03, CE, TÜV GS, ISO 9241/3,7,8. Power management: EPA, VESA DPMS, Power consumption (typical): 80 W, Power requirements: 110-240V; 50/60Hz. Dimensions (WxDxH): 401 x 410 x 378 mm, Weight: 13.8 kg. Display resolution at frequency: 1280x1024 @65Hz 1152x864 @77Hz 1024x768 @86Hz 800x600 @109Hz 640x480 @134Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.