Samsung logo

Samsung S Series S2 Portable 500GB external hard drive 5400 RPM 2.5" USB 2.0 Chocolate

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79197
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung S Series S2 Portable 500GB external hard drive 5400 RPM 2.5" USB 2.0 Chocolate:

Samsung S Series S2 Portable 500GB, 500 GB, 2.5", 2.0, 5400 RPM, Chocolate

Long summary description Samsung S Series S2 Portable 500GB external hard drive 5400 RPM 2.5" USB 2.0 Chocolate:

Samsung S Series S2 Portable 500GB. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Chocolate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.