Samsung logo

Samsung HW-S61B White 5.0 channels 200 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92864
Info modified on:
17 Jul 2025, 07:19:22
Short summary description Samsung HW-S61B White 5.0 channels 200 W:

Samsung HW-S61B, 5.0 channels, 200 W, DTS 5.1, DTS Virtual:X, Dolby Atmos, Dolby Digital Plus, 120 W, 20 W, 60 W

Long summary description Samsung HW-S61B White 5.0 channels 200 W:

Samsung HW-S61B. Audio output channels: 5.0 channels, RMS rated power: 200 W, Audio decoders: DTS 5.1, DTS Virtual:X, Dolby Atmos, Dolby Digital Plus. Soundbar speaker RMS power: 200 W. Product colour: White, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Soundbar power consumption: 31 W, Power consumption (standby): 0.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.