Samsung logo

Samsung HW-R430 Black 2.1 channels 170 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9643
Info modified on:
02 Dec 2024, 03:34:10
Short summary description Samsung HW-R430 Black 2.1 channels 170 W:

Samsung HW-R430, 2.1 channels, 170 W, DTS 2.0, Dolby Digital, Active subwoofer, Wireless, 16.5 cm (6.5")

Long summary description Samsung HW-R430 Black 2.1 channels 170 W:

Samsung HW-R430. Audio output channels: 2.1 channels, RMS rated power: 170 W, Audio decoders: DTS 2.0, Dolby Digital. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Woofer diameter (subwoofer): 16.5 cm (6.5"). Product colour: Black, Audio formats supported: AAC, MP3, OGG, WAV, Certification: Energy Star. Connectivity technology: Wired & Wireless. Soundbar power consumption: 15 W, Subwoofer power consumption: 28 W, Power consumption (standby): 2.7 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.