Samsung logo

Samsung HW-Q990C Black 11.1.4 channels 656 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8090
Info modified on:
20 Nov 2023, 18:02:36
Short summary description Samsung HW-Q990C Black 11.1.4 channels 656 W:

Samsung HW-Q990C, 11.1.4 channels, 656 W, DTS 5.1, DTS-HD, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby MAT, Dolby TrueHD, Auto, Game, Standard, Separate, Black

Long summary description Samsung HW-Q990C Black 11.1.4 channels 656 W:

Samsung HW-Q990C. Audio output channels: 11.1.4 channels, RMS rated power: 656 W, Audio decoders: DTS 5.1, DTS-HD, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby MAT, Dolby TrueHD. Subwoofer location: Separate. Product colour: Black, Colour name: Titan Black, Audio formats supported: AAC, AIFF, ALAC, FLAC, LPCM, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless, Bluetooth codec: SBC, Wi-Fi frequency: 5 GHz. Soundbar power consumption: 41 W, Subwoofer power consumption: 26 W, Power consumption (standby): 0.5 W

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.