Samsung logo

Samsung HW-Q800C Black 5.1.2 channels 200 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5075
Info modified on:
19 Jun 2025, 00:04:33
Short summary description Samsung HW-Q800C Black 5.1.2 channels 200 W:

Samsung HW-Q800C, 5.1.2 channels, 200 W, 360 W, Active subwoofer, Wireless, 160 W

Long summary description Samsung HW-Q800C Black 5.1.2 channels 200 W:

Samsung HW-Q800C. Audio output channels: 5.1.2 channels, RMS rated power: 200 W. Soundbar speaker RMS power: 360 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product colour: Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.