Samsung logo

Samsung MS661 Silver 3.0 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168024
Info modified on:
14 Mar 2024, 19:44:12
Short summary description Samsung MS661 Silver 3.0 channels:

Samsung MS661, 3.0 channels, DTS Digital Surround, Dolby Digital 5.1, Silver, ALAC, FLAC, MP3, OGG, WAV, Wired & Wireless, 400 W

Long summary description Samsung MS661 Silver 3.0 channels:

Samsung MS661. Audio output channels: 3.0 channels, Audio decoders: DTS Digital Surround, Dolby Digital 5.1. Product colour: Silver, Audio formats supported: ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Power consumption (typical): 400 W, Power consumption (standby): 4 W. Width: 1060 mm, Depth: 130.5 mm, Height: 78 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.