Samsung logo

Samsung MS660 Black 3.0 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
240055
Info modified on:
14 Mar 2024, 19:52:37
Short summary description Samsung MS660 Black 3.0 channels:

Samsung MS660, 3.0 channels, DTS Digital Surround, Dolby Digital 5.1, Black, ALAC, FLAC, MP3, OGG, WAV, Wired & Wireless, 400 W

Long summary description Samsung MS660 Black 3.0 channels:

Samsung MS660. Audio output channels: 3.0 channels, Audio decoders: DTS Digital Surround, Dolby Digital 5.1. Product colour: Black, Audio formats supported: ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Power consumption (typical): 400 W, Power consumption (standby): 4 W. Width: 1060 mm, Depth: 130.5 mm, Height: 78 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.