Samsung logo

Samsung HW-E350 Black 2.1 channels 120 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88078
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HW-E350 Black 2.1 channels 120 W:

Samsung HW-E350, 2.1 channels, 120 W, Dolby Digital, DTS, Black, Anynet+, 220 V

Long summary description Samsung HW-E350 Black 2.1 channels 120 W:

Samsung HW-E350. Audio output channels: 2.1 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital, DTS. Product colour: Black, Consumer Electronics Control (CEC): Anynet+. AC input voltage: 220 V, Power consumption (typical): 25.8 W, Power consumption (standby): 0.45 W. Soundbar weight: 2.16 kg. Package weight: 2.9 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.