Samsung logo

Samsung HT-X 620 T home cinema system 2.1 channels 300 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158152
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-X 620 T home cinema system 2.1 channels 300 W:

Samsung HT-X 620 T, DVD player, 1 discs, 2.1 channels, 300 W, Dolby Digital, Dolby Pro Logic II, DTS, 101 x 230 x 150 mm

Long summary description Samsung HT-X 620 T home cinema system 2.1 channels 300 W:

Samsung HT-X 620 T. Optical disc player type: DVD player, Number of optical discs: 1 discs. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Front speaker dimensions (WxDxH): 101 x 230 x 150 mm, Subwoofer dimensions (W x D x H): 181 x 368 x 396 mm. Set width: 47 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.