Samsung Home Theater TP33, DVD player, 5.1 channels, Dolby Digital, dts, 75 W, 75 W, 125 W
Samsung Home Theater TP33. Optical disc player type: DVD player. Audio output channels: 5.1 channels, Audio decoders: Dolby Digital, dts. Center speaker RMS power: 75 W. Satellite speakers RMS power: 75 W. Subwoofer RMS power: 125 W