Samsung HT-FS6200, Blu-Ray player, BD, CD, DVD, Tray, Blu-Ray audio, Blu-Ray video, CD audio, CD video, VCD, 1 discs, AVCHD, DIVX, MKV, RMVB, WMV
Samsung HT-FS6200. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, DVD, Disc loading type: Tray. Video formats supported: AVCHD, DIVX, MKV, RMVB, WMV. Audio output channels: 2.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS 96/24, DTS Neo:6, DTS-HD. Satellite speaker type: 2-way. Subwoofer type: Passive subwoofer