Samsung logo

Samsung HT-F453K home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98444
Info modified on:
03 Jun 2018, 03:43:49
Short summary description Samsung HT-F453K home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-F453K, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, VCD, 1 discs, DIVX, 5.1 channels

Long summary description Samsung HT-F453K home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-F453K. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, VCD. Video formats supported: DIVX. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Supported radio bands: FM. Power consumption (typical): 67 W, Power consumption (standby): 0.47 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.