Samsung logo

Samsung HT-E3500 home cinema system 5.1 channels 500 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106945
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung HT-E3500 home cinema system 5.1 channels 500 W Black:

Samsung HT-E3500, Blu-Ray player, BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, AVCHD, H.264, MPEG2, MPEG4, VC-1, WMV, XVID, 5.1 channels

Long summary description Samsung HT-E3500 home cinema system 5.1 channels 500 W Black:

Samsung HT-E3500. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video. Video formats supported: AVCHD, H.264, MPEG2, MPEG4, VC-1, WMV, XVID. Audio output channels: 5.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Main unit dimensions (WxDxH): 430 x 250 x 55 mm, Main unit weight: 12.5 kg. Package width: 531 mm, Package depth: 416 mm, Package height: 334 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.