Samsung logo

Samsung HT-DS420 home cinema system 5.1 channels 400 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120998
Info modified on:
04 Apr 2019, 04:53:33
Short summary description Samsung HT-DS420 home cinema system 5.1 channels 400 W:

Samsung HT-DS420, DVD player, 5.1 channels, 400 W, Dolby Digital, Dolby Pro Logic II, DTS, 60 W, 4 Ω

Long summary description Samsung HT-DS420 home cinema system 5.1 channels 400 W:

Samsung HT-DS420. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 400 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Satellite speakers RMS power: 60 W, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 100 W, Subwoofer impedance: 4 Ω. Center speaker dimensions (WxDxH): 85 x 131 x 93.2 mm, Subwoofer dimensions (W x D x H): 180 x 380 x 409 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.