Samsung logo

Samsung HT-C9930 home cinema system 3.1 channels 735 W 3D Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99173
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-C9930 home cinema system 3.1 channels 735 W 3D Silver:

Samsung HT-C9930, Blu-Ray player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, DIVX, 3.1 channels, 735 W, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD

Long summary description Samsung HT-C9930 home cinema system 3.1 channels 735 W 3D Silver:

Samsung HT-C9930. Optical disc player type: Blu-Ray player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: DIVX. Audio output channels: 3.1 channels, RMS rated power: 735 W, Audio decoders: Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD. Supported radio bands: FM. Front speaker type: 2-way, Front speaker woofer diameter (imperial): 7.62 cm (3")

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.