Samsung HT-AS710 Home Theatre System, 6.1 channels, 750 W, Dolby Digital, Dolby Digital EX, Dolby Pro Logic II, Dolby Pro Logic IIx, DTS, DTS 96/24, AM, FM, 100 W, 4 Ω
Samsung HT-AS710 Home Theatre System. Audio output channels: 6.1 channels, RMS rated power: 750 W, Audio decoders: Dolby Digital, Dolby Digital EX, Dolby Pro Logic II, Dolby Pro Logic IIx, DTS, DTS 96/24. Supported radio bands: AM, FM. Center speaker RMS power: 100 W, Center speaker impedance: 4 Ω. Satellite speakers RMS power: 100 W, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 150 W