Samsung HMX-Q10TP, 5 MP, CMOS, 25.4 / 4 mm (1 / 4"), 6.86 cm (2.7"), LCD, 185.8 g
Samsung HMX-Q10TP. Total megapixels: 5 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 10x, Digital zoom: 20x, Focal length range: 2.75 - 27.5 mm. Compatible memory cards: SD, SDHC. White balance: Auto, Manual. Camera shutter speed: 1/60 - 1/10000 s