Samsung HMX-200, 2 MP, CMOS, 6.86 cm (2.7"), LCD, 271.4 g
Samsung HMX-200. Total megapixels: 2 MP, Sensor type: CMOS. Optical zoom: 20x, Digital zoom: 200x, Focal length range: 3.2 - 64 mm. Compatible memory cards: SD, SDHC. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD