Samsung logo

Samsung Spinpoint M 250GB Spinpoint M7 internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76183
Info modified on:
04 Apr 2025, 11:56:51
Short summary description Samsung Spinpoint M 250GB Spinpoint M7 internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II:

Samsung Spinpoint M 250GB Spinpoint M7, 250 GB, 5400 RPM, 8 MB, 2.5", Serial ATA II

Long summary description Samsung Spinpoint M 250GB Spinpoint M7 internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II:

Samsung Spinpoint M 250GB Spinpoint M7. HDD capacity: 250 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA II

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.