Samsung logo

Samsung HG75NJ690UF 190.5 cm (75") 4K Ultra HD Smart TV Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92799
Info modified on:
14 Mar 2024, 19:47:47
Short summary description Samsung HG75NJ690UF 190.5 cm (75") 4K Ultra HD Smart TV Black 20 W:

Samsung HG75NJ690UF, 190.5 cm (75"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Flat

Long summary description Samsung HG75NJ690UF 190.5 cm (75") 4K Ultra HD Smart TV Black 20 W:

Samsung HG75NJ690UF. Display diagonal: 190.5 cm (75"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black. Operating system installed: Tizen, On Screen Display (OSD) languages: English, Spanish, French. Content management solution: Samsung LYNK REACH, Samsung LYNK SINC. Consumer Electronics Control (CEC): Anynet+

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.