Samsung logo

Samsung HG65ET690UB hospitality TV 165.1 cm (65") 4K Ultra HD Smart TV Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97185
Info modified on:
24 Nov 2024, 12:57:50
Short summary description Samsung HG65ET690UB hospitality TV 165.1 cm (65") 4K Ultra HD Smart TV Black 20 W:

Samsung HG65ET690UB, 165.1 cm (65"), 4K Ultra HD, 3840 x 2160 pixels, LED, Flat, 178°

Long summary description Samsung HG65ET690UB hospitality TV 165.1 cm (65") 4K Ultra HD Smart TV Black 20 W:

Samsung HG65ET690UB. Display diagonal: 165.1 cm (65"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 400 x 300 mm. Operating system installed: Tizen. Content management solution: Samsung LYNK REACH. Consumer Electronics Control (CEC): Anynet+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.