Samsung logo

Samsung HG49AE690DK 124.5 cm (49") Full HD Smart TV Titanium 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45067
Info modified on:
14 Mar 2024, 19:46:31
Short summary description Samsung HG49AE690DK 124.5 cm (49") Full HD Smart TV Titanium 20 W:

Samsung HG49AE690DK, 124.5 cm (49"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Samsung HG49AE690DK 124.5 cm (49") Full HD Smart TV Titanium 20 W:

Samsung HG49AE690DK. Display diagonal: 124.5 cm (49"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Titanium, Panel mounting interface: 200 x 200 mm. Lifestyle apps: Samsung Smart View. Content management solution: Samsung LYNK REACH, Samsung LYNK SINC. Consumer Electronics Control (CEC): Anynet+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.