Samsung logo

Samsung HG43RU750 109.2 cm (43") 4K Ultra HD Smart TV Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51979
Info modified on:
27 May 2024, 14:37:11
Short summary description Samsung HG43RU750 109.2 cm (43") 4K Ultra HD Smart TV Black 20 W:

Samsung HG43RU750, 109.2 cm (43"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, 3840 x 2160

Long summary description Samsung HG43RU750 109.2 cm (43") 4K Ultra HD Smart TV Black 20 W:

Samsung HG43RU750. Display diagonal: 109.2 cm (43"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black. High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus). Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.