Samsung logo

Samsung HT670U 109.2 cm (43") 4K Ultra HD Black 20 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124699
Info modified on:
21 Jan 2025, 09:20:01
Short summary description Samsung HT670U 109.2 cm (43") 4K Ultra HD Black 20 W:

Samsung HT670U, 109.2 cm (43"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Flat

Long summary description Samsung HT670U 109.2 cm (43") 4K Ultra HD Black 20 W:

Samsung HT670U. Display diagonal: 109.2 cm (43"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm, Bezel type: 3 Bezel-less. High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Hybrid Log-Gamma (HLG). Content management solution: Samsung LYNK DRM, Samsung LYNK REACH. Consumer Electronics Control (CEC): Anynet+

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.