Samsung logo

Samsung HG40EE890UB hospitality TV 101.6 cm (40") 4K Ultra HD Smart TV Silver 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108957
Info modified on:
14 Oct 2024, 18:41:20
Short summary description Samsung HG40EE890UB hospitality TV 101.6 cm (40") 4K Ultra HD Smart TV Silver 20 W:

Samsung HG40EE890UB, 101.6 cm (40"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Flat

Long summary description Samsung HG40EE890UB hospitality TV 101.6 cm (40") 4K Ultra HD Smart TV Silver 20 W:

Samsung HG40EE890UB. Display diagonal: 101.6 cm (40"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Silver. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: DTS, Dolby Digital, Dolby Digital Plus. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.