Samsung logo

Samsung HG39EC470HW 99.1 cm (39") Full HD Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115962
Info modified on:
11 Nov 2024, 15:29:43
Short summary description Samsung HG39EC470HW 99.1 cm (39") Full HD Black 300 cd/m²:

Samsung HG39EC470HW, 99.1 cm (39"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung HG39EC470HW 99.1 cm (39") Full HD Black 300 cd/m²:

Samsung HG39EC470HW. Display diagonal: 99.1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 300 cd/m², Response time: 8 ms, Contrast ratio (typical): 4500:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.