Samsung logo

Samsung HG32NJ477NFXZA hospitality TV 81.3 cm (32") HD Black 10 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17883
Info modified on:
14 Mar 2024, 19:22:25
Short summary description Samsung HG32NJ477NFXZA hospitality TV 81.3 cm (32") HD Black 10 W:

Samsung HG32NJ477NFXZA, 81.3 cm (32"), HD, 1366 x 768 pixels, LED, Direct-lit LED, Flat

Long summary description Samsung HG32NJ477NFXZA hospitality TV 81.3 cm (32") HD Black 10 W:

Samsung HG32NJ477NFXZA. Display diagonal: 81.3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 100 x 100 mm. On Screen Display (OSD) languages: English, Spanish, French. RMS rated power: 10 W, Audio decoders: Dolby Digital Plus. AC input voltage: 110-120 V, AC input frequency: 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.