Samsung logo

Samsung SpinPoint F1 HD , 500GB, SATA II, 16MB, RTL internal hard drive 7200 RPM 3.5" Serial ATA II

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16215
Info modified on:
07 Mar 2024, 15:34:52
Long product name Samsung SpinPoint F1 HD , 500GB, SATA II, 16MB, RTL internal hard drive 7200 RPM 3.5" Serial ATA II:

Spinpoint F1 DT, 500GB, Serial ATA 3.0 Gbps, 16 MB buffer

Samsung SpinPoint F1 HD , 500GB, SATA II, 16MB, RTL internal hard drive 7200 RPM 3.5" Serial ATA II:

- Serial ATA 3.0Gbps Interface Support.
- Improved recording stability over temperature with PMR.
- Advanced dynamic FOD control for best data integrity.
- Intelligent compensation of external disturbance.
- SATA Native Command Queuing Feature.
- Device Initiated SATA Power Management.
- Staggerd Spin-up Support.
- Environment friendly product with RoHS compliance.
- Improved performance with dual-ARM based firmware.
- ATA S.M.A.R.T. Compliant.
- ATA Automatic Acoustic Management Feature.
- ATA 48-bit Address Feature.
- ATA Device Configuration Overlay Feature.
- NoiseGuard™.
- SilentSeek™.

Short summary description Samsung SpinPoint F1 HD , 500GB, SATA II, 16MB, RTL internal hard drive 7200 RPM 3.5" Serial ATA II:

Samsung SpinPoint F1 HD , 500GB, SATA II, 16MB, RTL, 500 GB, 7200 RPM, 16 MB, 3.5", Serial ATA II

Long summary description Samsung SpinPoint F1 HD , 500GB, SATA II, 16MB, RTL internal hard drive 7200 RPM 3.5" Serial ATA II:

Samsung SpinPoint F1 HD , 500GB, SATA II, 16MB, RTL. HDD capacity: 500 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.