Samsung logo

Samsung Spinpoint F3 HD253GJ/D internal hard drive 250 GB 7200 RPM 16 MB 3.5" Serial ATA II

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127097
Info modified on:
04 Apr 2025, 11:56:54
Short summary description Samsung Spinpoint F3 HD253GJ/D internal hard drive 250 GB 7200 RPM 16 MB 3.5" Serial ATA II:

Samsung Spinpoint F3 HD253GJ/D, 250 GB, 7200 RPM, 16 MB, 3.5", Serial ATA II

Long summary description Samsung Spinpoint F3 HD253GJ/D internal hard drive 250 GB 7200 RPM 16 MB 3.5" Serial ATA II:

Samsung Spinpoint F3 HD253GJ/D. HDD capacity: 250 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.