Samsung logo

Samsung EcoGreen 1500GB HDD internal hard drive 1.5 TB 5400 RPM 32 MB 3.5" Serial ATA II

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66342
Info modified on:
04 Apr 2025, 11:56:51
Short summary description Samsung EcoGreen 1500GB HDD internal hard drive 1.5 TB 5400 RPM 32 MB 3.5" Serial ATA II:

Samsung EcoGreen 1500GB HDD, 1.5 TB, 5400 RPM, 32 MB, 3.5", Serial ATA II

Long summary description Samsung EcoGreen 1500GB HDD internal hard drive 1.5 TB 5400 RPM 32 MB 3.5" Serial ATA II:

Samsung EcoGreen 1500GB HDD. HDD capacity: 1.5 TB, HDD speed: 5400 RPM, Storage drive buffer size: 32 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.