Samsung logo

Samsung HB6247SX cooker hood Built-in Stainless steel 470 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67721
Info modified on:
29 Nov 2024, 15:54:32
Short summary description Samsung HB6247SX cooker hood Built-in Stainless steel 470 m³/h:

Samsung HB6247SX, 470 m³/h, 47 dB, Built-in, Stainless steel, Aluminium, 20 W

Long summary description Samsung HB6247SX cooker hood Built-in Stainless steel 470 m³/h:

Samsung HB6247SX. Maximum extraction power: 470 m³/h, Noise level: 47 dB. Type: Built-in, Product colour: Stainless steel. Grease filter type: Aluminium. Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Energy efficiency class (old): D

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.