Samsung logo

Samsung Galaxy Xcover 2 10.2 cm (4") Single SIM Android 4.1 3G Micro-USB B 4 GB 1700 mAh Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25626
Info modified on:
27 Feb 2024, 15:02:45
Short summary description Samsung Galaxy Xcover 2 10.2 cm (4") Single SIM Android 4.1 3G Micro-USB B 4 GB 1700 mAh Grey:

Samsung Galaxy Xcover 2, 10.2 cm (4"), 480 x 800 pixels, 4 GB, 5 MP, Android 4.1, Grey

Long summary description Samsung Galaxy Xcover 2 10.2 cm (4") Single SIM Android 4.1 3G Micro-USB B 4 GB 1700 mAh Grey:

Samsung Galaxy Xcover 2. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1700 mAh. Product colour: Grey. Weight: 148 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.