Samsung Galaxy Trend GT-S7560, 10.2 cm (4"), 0.75 GB, 4 GB, 5 MP, Android 4.0, White
Samsung Galaxy Trend GT-S7560. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. RAM capacity: 0.75 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0. Battery capacity: 1500 mAh. Product colour: White. Weight: 118 g