Samsung logo

Samsung GT-S5610 6,1 cm (2.4") 91 g Hitam

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111142
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung GT-S5610 6,1 cm (2.4") 91 g Hitam:

Samsung GT-S5610, Bar, SIM Tunggal, 6,1 cm (2.4"), 5 MP, 1000 mAh, Hitam

Long summary description Samsung GT-S5610 6,1 cm (2.4") 91 g Hitam:

Samsung GT-S5610. Faktor bentuk: Bar. SIM card capability: SIM Tunggal. Pepenjuru paparan: 6,1 cm (2.4"), Resolusi paparan: 320 x 240 piksel. Rear camera resolution (numeric): 5 MP. WAP: 2.0. Bluetooth. Radio FM. Kapasiti bateri: 1000 mAh, Masa siap siaga (2G): 960 h. Berat: 91 g. Product color: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.