Samsung logo

Samsung Wave GT-S5250 8.13 cm (3.2") Single SIM Bada Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79141
Info modified on:
14 Oct 2022, 17:52:51
Short summary description Samsung Wave GT-S5250 8.13 cm (3.2") Single SIM Bada Black:

Samsung Wave GT-S5250, 8.13 cm (3.2"), 240 x 400 pixels, Bada, Black

Long summary description Samsung Wave GT-S5250 8.13 cm (3.2") Single SIM Bada Black:

Samsung Wave GT-S5250. Display diagonal: 8.13 cm (3.2"), Display resolution: 240 x 400 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Bada. Product colour: Black. Weight: 100 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.